EN
  • EN
  • DE

AZ496P-G1

Part No AZ496P-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228453-AZ496P-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ496P-G1 CAD Model

Description

The AZ496P-G1 is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is specifically crafted to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where voltage precision is critical.

Key Features

  • Low Dropout Voltage: The AZ496P-G1 boasts an exceptionally low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial in battery-operated devices where maximizing battery life is crucial.
  • High Output Accuracy: With its precise voltage regulation, the AZ496P-G1 maintains a high level of output accuracy, which is essential for powering sensitive electronic components that require a consistent voltage level.
  • Adjustable Output: The output voltage of the AZ496P-G1 is adjustable, providing design flexibility and making it suitable for a wide range of applications.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating. This feature ensures long-term reliability and stability of the regulator under various operating conditions.
  • Current Limiting: The AZ496P-G1 is equipped with current limiting capabilities, protecting both the regulator and the downstream components from damage due to excessive current.

Applications

The versatility of the AZ496P-G1 allows it to be used in an array of applications, including but not limited to:

  • Consumer Electronics
  • Computer Peripherals
  • Telecommunications
  • Portable Devices
  • Power Management Systems

Product Specifications

Parameter Value
Package SOT-223
Input Voltage Range 2.5V to 7V
Output Voltage Range Adjustable
Dropout Voltage Typically 1.2V at Full Load
Output Current Up to 1A

With its combination of features, the AZ496P-G1 from Diodes Incorporated is an exceptional choice for engineers and designers looking to enhance the performance and reliability of their power supply designs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess