EN
  • EN
  • DE

X2-7.0-0-SP-SM

Part No X2-7.0-0-SP-SM
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series SWFR X2
Package Spool
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 164.0' (50.0m)
Inner Diameter - Supplied 0.300" (7.62mm)
Inner Diameter - Recovered 0.138" (3.51mm)
Recovered Wall Thickness 0.022" (0.56mm)
Material Polyolefin (PO), Irradiated, Halogen Free
Features Abrasion Resistant, Flame Retardant
Color Black
Temperature Range - Operating -30°C ~ 125°C
Shrink Temperature 70°C
Storage/Refrigeration Temperature 65°F ~ 95°F (18°C ~ 35°C)
Shelf Life 144 Months
Base Product Number X2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1315290-X2-7.0-0-SP-SM
Ultra Librarian 3D Model Ultra Librarian X2-7.0-0-SP-SM CAD Model

Description

This electronic component is a heat shrink tubing product with a Win Source Part Number of 1315290-X2-7.0-0-SP-SM.

  • Win Source Part Number: 1315290-X2-7.0-0-SP-SM
  • Color: Black
  • Flexibility: Flexible
  • Features: Abrasion Resistant, Flame Retardant
  • Packaging: Spool
  • Length: 164.0' (50.0m)
  • Material: Polyolefin (PO), Irradiated, Halogen Free
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter - Supplied: 0.300" (7.62mm)
  • Inner Diameter - Recovered: 0.138" (3.51mm)
  • Recovered Wall Thickness: 0.022" (0.56mm)
  • Shrink Temperature: 70°C
  • Operating Temperature: -30°C to 125°C
  • MSL Level: 1 (Unlimited)
  • Shelf Life: 144 Months
  • Storage/Refrigeration Temperature: 65°F to 95°F (18°C to 35°C)
  • REACH Status: Unaffected
  • HTSUS: 3926.90.9985
  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Base Product Number: X2

You May Also Be Interested in

TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess