The AZ4558M is a high-performance, dual operational amplifier from Diodes Incorporated, designed to deliver superior sound quality and signal fidelity. With its low noise operation and high voltage gain, it is an ideal choice for audio pre-amplification, active filters, and many other applications where signal conditioning is critical.
Key Features
- Low Noise: The AZ4558M boasts a low noise density, making it perfect for audio applications where clarity and fidelity are paramount.
- High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising on performance.
- Dual Amplifier Design: The dual amplifier configuration allows for compact and efficient designs, saving space on PCB layouts and reducing the need for multiple components.
- Wide Power Supply Range: It operates on a wide supply voltage range, making it versatile for use in various circuits with different power levels.
- Output Short-Circuit Protection: The AZ4558M includes output short-circuit protection, enhancing its reliability and robustness in demanding applications.
Applications
The AZ4558M is suitable for a variety of applications, including:
- High-quality audio pre-amplifiers and mixers
- Active filters and equalizers
- Voltage followers and buffers
- DC amplification blocks
- Signal processing equipment
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Vcc) |
±3V to ±18V |
| Input Offset Voltage |
4mV (max) |
| Input Bias Current |
500nA (typ) |
| Operating Temperature Range |
-40°C to +85°C |
For more detailed information about the AZ4558M, please refer to the official datasheet provided by Diodes Incorporated. This operational amplifier is a reliable and cost-effective solution for enhancing your audio and signal processing applications.