The 96LC46BT-I/SN is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology. This device offers a robust storage solution for applications requiring data retention without power, with a focus on ease of integration, reliability, and cost-effectiveness.
Key Features:
- Memory Size: The 96LC46BT-I/SN provides a 1Kbit (128 x 8 or 64 x 16) memory size, allowing for efficient storage of configuration data, calibration constants, or small application logs.
- Interface: It supports a serial interface for communication, which makes it compatible with most microcontrollers and allows for simple integration into a variety of systems.
- Operating Voltage: This device operates over a wide voltage range, typically from 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
- Temperature Range: With an industrial temperature range of -40°C to +85°C, the 96LC46BT-I/SN is designed to withstand harsh operating environments and maintain data integrity.
- Packaging: It comes in an 8-pin SOIC (SN) package, which is widely used and recognized for its compact footprint and ease of PCB layout.
- Write Cycle Time: The device boasts a fast write cycle time of 5 ms, enabling quick updates to stored data.
- Endurance: The EEPROM has an endurance of 1 million write cycles, ensuring a long operational life for applications with frequent data changes.
- Data Retention: Data retention is rated at over 200 years, providing a reliable non-volatile memory solution.
Applications:
The versatility of the 96LC46BT-I/SN makes it ideal for a broad range of applications, including:
- Industrial and automotive control systems
- Portable devices
- Medical equipment
- Smart cards
- Networking devices
In conclusion, the Microchip Technology 96LC46BT-I/SN EEPROM is a top choice for designers looking for a reliable, cost-effective non-volatile memory solution. Its robust feature set ensures compatibility with a wide array of applications, maintaining data integrity even in the most demanding conditions.