EN
  • EN
  • DE

AZ4052MTR-G1

Part No AZ4052MTR-G1
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4CH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 110 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 3 V to 10 V
Max Switch Time (Ton,Toff) 81ns, 48ns
-3db Bandwidth 70MHz
Max Leakage Current (IS off) 2μA
Crosstalk -120dB @ 1kHz
Case / Package 16-SOIC
Win Source Part Number 199558-AZ4052MTR-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ4052MTR-G1 CAD Model

Description

Introducing the AZ4052MTR-G1 from Diodes Incorporated

The AZ4052MTR-G1 is a cutting-edge, high-performance integrated circuit that is part of the extensive portfolio of semiconductor solutions from Diodes Incorporated. This particular product is designed to cater to a wide array of applications, making it a versatile component for designers and engineers looking to enhance their electronic designs.

The AZ4052MTR-G1 is a dual operational amplifier (op-amp) that features low power consumption and a wide supply voltage range. It is particularly suited for battery-operated devices due to its efficient power usage, which helps in prolonging battery life. The device offers a high gain-bandwidth product and phase margin, which ensures stability and high performance in feedback amplifier configurations.

With its low input bias and offset currents, the AZ4052MTR-G1 provides high accuracy, making it an excellent choice for sensor signal conditioning, active filtering, and various other precision amplification tasks. The low noise characteristics of this op-amp also make it ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.

One of the key features of the AZ4052MTR-G1 is its rail-to-rail output capability, which allows the output signal to swing very close to the supply rails, maximizing signal dynamic range in applications with limited supply voltages. This feature is particularly beneficial in single-supply operations and in systems where headroom is limited.

The AZ4052MTR-G1 is available in a compact package, which saves valuable board space and is compatible with automated assembly processes, thereby reducing manufacturing costs and time to market. The device's robust design ensures reliability and performance over a broad temperature range, making it suitable for industrial, automotive, and consumer electronics applications.

In summary, the AZ4052MTR-G1 from Diodes Incorporated is a high-quality, versatile op-amp that offers low power consumption, high accuracy, and rail-to-rail output. It is an ideal choice for designers seeking to improve the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2168 $58.5360
650+ $0.1780 $115.7000
1,010+ $0.1723 $174.0230
1,390+ $0.1668 $231.8520
1,795+ $0.1612 $289.3540
2,400+ $0.1446 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess