EN
  • EN
  • DE

AZ393MTR

Part No AZ393MTR
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description LOW POWER LOW OFFSET VOLTAGE DUAL COMPARATORS / LOW POWER LOW OFFSET VOLTAGE DUAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228436-AZ393MTR
Popularity Medium
Supply and Demand Status Sufficient
Family Name AZ393
Introduction Date February 13, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ393MTR CAD Model

Description

Product Overview: AZ393MTR from Diodes Incorporated

The AZ393MTR is a dual voltage comparator integrated circuit (IC) manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This precision IC is designed to operate at low power and is optimized for battery-powered devices and other applications requiring energy efficiency.

Key Features

  • Low Power Consumption: The AZ393MTR is engineered to ensure minimal power usage, making it ideal for portable and battery-operated equipment.
  • Dual Comparator: It features two independent voltage comparators that allow for simultaneous comparison of two different signals.
  • Wide Supply Voltage Range: This device supports a broad range of supply voltages from 2V to 36V for single supply operations or ±1V to ±18V for dual supply modes, providing flexibility in various circuit designs.
  • Low Input Bias Current: The input bias current is very low, which helps to maintain accuracy in measurement and comparison applications.
  • Fast Response Time: The AZ393MTR offers a rapid response time, which is crucial for applications where timing is critical.
  • Output Stage: The push-pull output stage allows for a direct drive of a TTL or CMOS logic circuit without pull-up resistors, simplifying design and reducing component count.

Applications

The AZ393MTR is versatile and can be used in a wide array of electronic applications. Some of its common uses include:

  • Limit Comparators
  • Simple Analog to Digital Converters (ADCs)
  • DC Motor Controls
  • Window Detectors
  • Voltage Monitoring
  • Battery Chargers
  • Alarm Systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AZ393MTR is no exception, undergoing rigorous testing to ensure it performs to specifications under various conditions. With its robust design and Diodes Incorporated's reputation for quality, the AZ393MTR is a dependable choice for designers looking to incorporate a reliable voltage comparator into their electronic systems.

You May Also Be Interested in

Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
ON Semiconductor
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Intersil
Need more? Email Us
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess