EN
  • EN
  • DE

APX810S-23SA-7

Part No APX810S-23SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Supervisor Push-Pull, Totem Pole Channel SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name APX810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number APX810S-23SA-7DICT, APX810S-23SA-7DITR, APX810S-23SA-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861663-APX810S-23SA-7
Ultra Librarian 3D Model Ultra Librarian APX810S-23SA-7 CAD Model

Description

Product Overview: APX810S-23SA-7

The APX810S-23SA-7 is a robust microprocessor supervisory circuit designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is engineered to monitor the power supply voltage in microprocessor systems, providing a significant layer of protection by ensuring that all system voltages are within operational limits.

At the heart of the APX810S-23SA-7 is its ability to assert a reset signal whenever the VCC supply voltage drops below a preset threshold, 2.3V in this case. This reset signal is maintained for a minimum of 240ms after VCC has risen above the reset threshold, ensuring that the system has adequate time to stabilize before resuming operation. This feature is critical in preventing system errors and data corruption during power-up, power-down, and brown-out conditions.

The device comes in a space-saving SOT-23 package, making it an ideal choice for use in compact systems where board space is at a premium. The APX810S-23SA-7 is characterized for operation over the temperature range of -40°C to +85°C, offering reliable performance across a wide range of environmental conditions.

Key features of the APX810S-23SA-7 include:

  • Precision monitoring of 2.3V power supplies
  • Low supply current of 10µA (typical), which is highly beneficial for power-sensitive applications
  • Reset pulse width of 240ms (minimum) ensures proper system reset
  • Immunity to short VCC transients
  • RoHS-compliant and lead-free, adhering to environmental standards

Applications for the APX810S-23SA-7 are diverse and include:

  • Microprocessor / Microcontroller systems
  • Computers and laptops
  • Portable / Battery-powered equipment
  • Intelligent instruments
  • Industrial controllers

With its precise voltage monitoring and reliable reset functionality, the APX810S-23SA-7 from Diodes Incorporated is an essential component for designers looking to enhance system reliability and protect against the consequences of unpredictable power supply fluctuations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1318 $57.9920
1,070+ $0.1083 $115.8810
1,655+ $0.1048 $173.4440
2,280+ $0.1014 $231.1920
2,945+ $0.0981 $288.9045
3,945+ $0.0879 $346.7655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess