EN
  • EN
  • DE

PT7M6429CHTA3EX

Part No PT7M6429CHTA3EX
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description Ultra-low power Voltage detector and Microprocessing Supervisory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131351-PT7M6429CHTA3EX
Categories PMIC - Supervisors
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT7M6429CHTA3EX CAD Model

Description

The PT7M6429CHTA3EX from Diodes Incorporated is a highly precise voltage supervisor designed to maintain system integrity through monitoring voltage levels. This crucial component is essential for applications requiring consistent and reliable operation, such as in embedded systems, microcontrollers, and other digital systems where voltage levels are critical for performance.

This voltage supervisor is characterized by its ultra-low power consumption and small form factor, making it an ideal solution for portable and power-sensitive applications. The device features a fixed-sense threshold voltage, which ensures that the system is consistently monitored for any deviations from the desired operating voltage.

Key Features:

  • Voltage Threshold Accuracy: The PT7M6429CHTA3EX provides a high degree of accuracy in voltage threshold detection, ensuring that your system operates within safe parameters at all times.
  • Low Power Consumption: It is designed for energy efficiency, which is particularly beneficial for battery-operated devices where power conservation is paramount.
  • Compact Package: The device comes in a small SOT-23 package, which is perfect for space-constrained applications.
  • Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this voltage supervisor can reliably function in a variety of environmental conditions.
  • Output Type: It features an active-low, open-drain reset output, which ensures compatibility with a wide range of microcontrollers and processors.

Applications for the PT7M6429CHTA3EX are diverse and include consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure. Its precision and reliability make it an indispensable component for safeguarding system operation against voltage anomalies.

Diodes Incorporated's commitment to quality and performance is evident in the PT7M6429CHTA3EX voltage supervisor. It is designed to meet the stringent demands of modern electronic systems, providing peace of mind for designers and engineers seeking to enhance the stability and longevity of their products.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess