EN
  • EN
  • DE

ADM9240ARU-REEL7

Part No ADM9240ARU-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC MPU SYS HRDWR MONITOR 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Monitor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ADM9240
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42631-ADM9240ARU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM9240ARU-REEL7 CAD Model

Description

ON Semiconductor ADM9240ARU-REEL7 Product Overview

The ADM9240ARU-REEL7 is a sophisticated system health monitor chip designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit (IC) is specifically engineered to provide comprehensive monitoring solutions for personal computers, servers, and other complex electronic systems. It ensures that these systems operate within their thermal and voltage parameters, thus safeguarding the hardware from potential damage due to overheating or power supply irregularities.

Key Features

  • Temperature Monitoring: The ADM9240ARU-REEL7 is equipped with a precise temperature sensor to monitor the system's thermal conditions. It can detect and report temperature changes, helping to prevent overheating and maintain optimal performance.
  • Voltage Sensing: This product can measure and control various supply voltages, ensuring the system operates within safe electrical parameters.
  • Fan Speed Controller: The IC includes a fan speed controller that adjusts the fan speed according to the system's temperature, thus providing efficient cooling and noise reduction.
  • Serial Bus Interface: It features an industry-standard serial bus interface, which facilitates communication between the IC and the system's microcontroller for data exchange and control.

Applications

The ADM9240ARU-REEL7 is versatile and can be utilized in a variety of applications where system health monitoring is crucial. It is ideal for:

  • Desktop and laptop computers
  • Server motherboards
  • Industrial computing systems
  • Telecommunications equipment

Product Specifications

ON Semiconductor's ADM9240ARU-REEL7 comes in a compact TSSOP-16 package, suitable for space-constrained applications. It operates over a wide temperature range and is available in tape and reel packaging for efficient assembly during the manufacturing process. The product's reliability and performance make it a preferred choice for designers and engineers seeking comprehensive system monitoring solutions.

With the ADM9240ARU-REEL7, ON Semiconductor continues to provide innovative and reliable components that enhance system stability and longevity. Its integration into your electronic systems will contribute to maintaining performance, efficiency, and safety, making it an indispensable component for modern computing and electronic devices.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,626 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess