EN
  • EN
  • DE

APX809S05-31SA-7

Part No APX809S05-31SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203364-APX809S05-31SA-7
Manufacturer Diodes Incorporated
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20ms Minimum
Ultra Librarian 3D Model Ultra Librarian APX809S05-31SA-7 CAD Model

Description

The APX809S05-31SA-7 is a highly precise microprocessor supervisory circuit designed by Diodes Incorporated to monitor the power supply voltage of digital systems. It ensures that the system's microprocessor is reset to a known state during power-up, power-down, or if a brown-out condition occurs. This supervisory circuit is an essential component for any system that requires reliable operation over a range of power supply conditions.

Key Features

  • Voltage Monitoring Precision: The APX809S05-31SA-7 offers a tight threshold voltage of 3.08V, providing high accuracy in monitoring the power supply level.
  • Low Power Consumption: Designed for energy-efficient applications, this supervisory circuit consumes minimal power, making it suitable for battery-operated devices.
  • Reset Timeout: It features a 140ms minimum reset timeout delay, ensuring enough time for the system to stabilize before it becomes operational after a reset.
  • Push-Pull Output: The device comes with a push-pull reset output, which eliminates the need for an external pull-up resistor and helps to reduce component count and system complexity.
  • Temperature Range: It operates over an industrial temperature range from -40°C to +85°C, making it versatile for use in various environmental conditions.

Applications

The APX809S05-31SA-7 is ideal for a wide array of applications, including:

  • Microprocessor, microcontroller, and DSP monitoring
  • Portable and battery-powered equipment
  • Industrial controllers
  • Embedded systems
  • Intelligent instruments

Product Specifications

This supervisory circuit comes in a compact SOT-23 package, which is suitable for space-constrained applications. The part number APX809S05-31SA-7 indicates the specific configuration and packaging variant, with the last digit '7' denoting the RoHS-compliant version of the component.

Quality and Reliability

Diodes Incorporated is committed to high standards of quality and reliability, and the APX809S05-31SA-7 is no exception. This supervisory circuit is built to provide consistent performance and is backed by Diodes Incorporated's reputation in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess