EN
  • EN
  • DE

AP9211SA-AB-HAC-7

Part No AP9211SA-AB-HAC-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UDFN Exposed Pad
Case / Package U-DFN2030-6 (Type C)
Family Name AP9211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP9211SA-AB-HAC-7DITR, AP9211SA-AB-HAC-7DIDKR, AP9211SA-AB-HAC-7DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911586-AP9211SA-AB-HAC-7
Ultra Librarian 3D Model Ultra Librarian AP9211SA-AB-HAC-7 CAD Model

Description

Product Overview: AP9211SA-AB-HAC-7

The AP9211SA-AB-HAC-7 is a cutting-edge integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This particular device is a testament to Diodes Incorporated's commitment to innovation and reliability in the semiconductor industry.

Key Features

  • Protection: The AP9211SA-AB-HAC-7 offers comprehensive protection features that ensure the longevity and reliability of end applications. It includes over-current protection (OCP), over-voltage protection (OVP), and under-voltage protection (UVP), safeguarding connected devices against a variety of electrical hazards.
  • Efficiency: Designed for high efficiency, this IC reduces power waste and ensures optimal performance in power management applications.
  • Compact Size: The small form factor of this product makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.

Applications

The versatility of the AP9211SA-AB-HAC-7 allows it to be used in a wide range of applications, such as:

  • Consumer Electronics
  • Portable Devices
  • Power Supply Modules
  • Battery Management Systems
  • Smart Home Devices

Technical Specifications

The AP9211SA-AB-HAC-7 is characterized by its robust technical specifications, which include:

  • Package Type: SOT-26
  • Operating Temperature Range: -40°C to +85°C
  • Lead-Free, RoHS Compliant

Quality and Support

Diodes Incorporated ensures that all products, including the AP9211SA-AB-HAC-7, meet the highest standards of quality and reliability. Customers can also expect excellent technical support and customer service, ensuring a smooth integration of Diodes Incorporated products into their applications.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
Lowest to $20.9001

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess