Product Overview: AP9101CK6-ADTRG1
The AP9101CK6-ADTRG1 is a high-performance integrated circuit from Diodes Incorporated, designed to provide reliable power management solutions for a wide range of electronic applications. This versatile component is particularly well-suited for portable devices, where efficient power usage and battery life are critical considerations.
Key Features
- High Accuracy: The AP9101CK6-ADTRG1 offers precise voltage monitoring, ensuring that the connected electronic components receive a stable power supply, which is crucial for maintaining the performance and longevity of the device.
- Low Power Consumption: With its focus on energy efficiency, this IC consumes minimal power, making it an ideal choice for battery-operated devices where power conservation is paramount.
- Compact Size: The small form factor of the AP9101CK6-ADTRG1 allows for its integration into space-constrained applications without compromising on functionality or performance.
- Reset Functionality: It includes a built-in reset feature that triggers upon detection of abnormal voltage levels, providing an additional layer of protection for the device.
Applications
The AP9101CK6-ADTRG1 is versatile and can be used in various applications, including:
- Smartphones and Tablets
- Portable Media Players
- Wearable Technology
- Medical Devices
- IoT Devices
Technical Specifications
The technical specifications of the AP9101CK6-ADTRG1 include:
- Package Type: SOT-26
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage Range: Typically 3V
- Reset Threshold Voltage: Precisely set for accurate monitoring
- Output Type: Push-Pull
Quality and Reliability
Diodes Incorporated is committed to providing products of the highest quality and reliability. The AP9101CK6-ADTRG1 is manufactured with this commitment in mind, ensuring that it meets the stringent standards required for power management components. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.
Whether you are designing a cutting-edge smartphone or a critical medical device, the AP9101CK6-ADTRG1 from Diodes Incorporated offers the performance and dependability needed to power your innovation.