EN
  • EN
  • DE

SST39VF1682-70-4I-B3KE

Part No SST39VF1682-70-4I-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (2M x 8) Parallel 70 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39VF1682
Other Names SST39VF1682704IB3KE
Standard Package 480
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254279-SST39VF1682-70-4I-B3KE
Ultra Librarian 3D Model Ultra Librarian SST39VF1682-70-4I-B3KE CAD Model

Description

Microchip Technology SST39VF1682-70-4I-B3KE Flash Memory

The SST39VF1682-70-4I-B3KE is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology. It is designed to offer a flexible and reliable storage solution for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

This non-volatile memory device comes with a storage capacity of 16 Mbit and features a 70 ns access time, providing a swift response for read operations. The product operates within the industrial temperature range, making it suitable for environments that experience extreme conditions, with the temperature range typically being -40°C to +85°C.

The SST39VF1682-70-4I-B3KE is organized as 1M x 16, which allows for a balanced compromise between storage density and data bus width, facilitating easy integration into 16-bit systems. It supports a low-voltage operation of 2.7V to 3.6V, which is critical for power-sensitive applications where energy efficiency is paramount.

One of the key features of this memory chip is its compatibility with JEDEC standard commands. This ensures that it can be easily integrated into existing designs without the need for significant changes to the software or hardware. Additionally, the SST39VF1682-70-4I-B3KE supports Sector-Erase and Block-Erase functions, providing design flexibility and convenience for data management.

Endurance is another strong suit of this product, with a typical erase and program cycles rating of 100,000, ensuring a long operational life. Furthermore, data retention is rated at a minimum of 20 years, which is critical for applications where long-term data storage is necessary.

For ease of implementation, the SST39VF1682-70-4I-B3KE is available in a 48-lead TSOP (Type I) package, which is widely accepted in the industry and known for its compact size and reliability. This package type makes the product suitable for space-constrained applications while providing robust physical protection for the internal circuitry.

In summary, the SST39VF1682-70-4I-B3KE from Microchip Technology is a versatile and dependable flash memory solution that offers high-speed access, low power consumption, and long-term reliability for a diverse array of electronic systems.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess