EN
  • EN
  • DE

MHCD252010A-1R0M-A8T

Part No MHCD252010A-1R0M-A8T
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830811-MHCD252010A-1R0M-A8T
Ultra Librarian 3D Model Ultra Librarian MHCD252010A-1R0M-A8T CAD Model

Description

The MHCD252010A-1R0M-A8T is a power inductor manufactured by Chilisin. It's designed for use in a wide range of electronic devices, providing efficient power conversion and filtering. This inductor is characterized by its compact size and robust construction, making it suitable for applications where space is limited and reliability is crucial.

Applications

  • DC-DC converters: Used in step-up or step-down converters to regulate voltage levels efficiently.
  • Power supplies: Found in various power supply designs, providing stable and filtered power to electronic circuits.
  • Portable devices: Employed in smartphones, tablets, and other portable electronics to ensure efficient power management.
  • Filtering circuits: Utilized as part of filtering circuits to eliminate unwanted noise and interference.
  • Voltage regulators: Incorporated in voltage regulation circuits to maintain stable output voltage under varying load conditions.

Features

  • Compact Size: The MHCD252010A-1R0M-A8T has a small footprint, allowing it to be used in space-constrained applications.
  • High Current Capacity: Designed to handle relatively high current levels without significant performance degradation.
  • Low DC Resistance (DCR): The low DCR minimizes power losses and increases overall efficiency.
  • Shielded Construction: Shielding reduces electromagnetic interference (EMI) and ensures stable operation.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments with different temperature conditions.

Benefits

  • Improved Efficiency: Low DCR contributes to higher power conversion efficiency, reducing energy waste and heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing noise from affecting nearby components.
  • Stable Performance: Designed for reliable operation under varying load and temperature conditions, ensuring consistent performance.
  • Space Saving: Compact size allows for integration into smaller devices and circuit layouts.
  • Long Lifespan: Robust construction and high-quality materials contribute to a long operational lifespan.

Additional Details

The MHCD252010A-1R0M-A8T features an inductance value of 1.0µH (1R0). It is designed for surface mount technology (SMT) assembly, making it easy to integrate into automated manufacturing processes. Specific electrical characteristics include a saturation current and rated current value that should be considered during circuit design to ensure reliable operation. The A8T suffix likely refers to specific packaging or tolerance characteristics. For detailed electrical characteristics and performance data, refer to the manufacturer's datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0474 $57.8280
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess