EN
  • EN
  • DE

AP502KTR-G1

Part No AP502KTR-G1
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958892-AP502KTR-G1
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP502KTR-G1 CAD Model

Description

Introducing the AP502KTR-G1 from Diodes Incorporated

The AP502KTR-G1 is a cutting-edge, high-performance product from the reputable semiconductor manufacturer, Diodes Incorporated. This component is designed to cater to a wide array of applications, making it a versatile choice for designers and engineers looking to enhance their electronic projects.

At the heart of the AP502KTR-G1 lies its exceptional efficiency and reliability. This P-channel enhancement mode field effect transistor (MOSFET) utilizes advanced trench MOSFET technology, which provides reduced on-resistance and a high threshold voltage. These features allow the AP502KTR-G1 to deliver superior performance in switching applications, making it an ideal choice for power management tasks.

The device is housed in a compact, surface-mount package, the SOT-23, which is known for its small footprint and ease of integration into various circuit designs. The SOT-23 package is widely recognized for its excellent thermal performance, ensuring that the AP502KTR-G1 operates effectively even under high-temperature conditions.

With its low on-resistance, the AP502KTR-G1 is capable of minimizing conduction losses, which is particularly beneficial in battery-powered devices where energy efficiency is paramount. This feature, along with its fast switching speeds, makes the AP502KTR-G1 a perfect fit for load switch and power management applications in portable electronics, such as smartphones, tablets, and laptops.

Diodes Incorporated has engineered the AP502KTR-G1 to meet the rigorous demands of modern electronics. Its high threshold voltage ensures that the device remains off under normal operating conditions, preventing unintentional turn-on and contributing to the overall system stability. Additionally, the AP502KTR-G1 is RoHS compliant, demonstrating Diodes Incorporated's commitment to environmentally friendly manufacturing practices.

In summary, the AP502KTR-G1 from Diodes Incorporated represents a blend of innovation, efficiency, and reliability. Its advanced technology, compact form factor, and environmentally conscious design make it an excellent choice for engineers and designers who require a high-quality MOSFET for their power management solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1522 $57.8360
925+ $0.1250 $115.6250
1,435+ $0.1210 $173.6350
1,975+ $0.1171 $231.2725
2,550+ $0.1133 $288.9150
3,415+ $0.1016 $346.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,056 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess