EN
  • EN
  • DE

AP4373AW5-7

Part No AP4373AW5-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description ACDCDECODERSOT25T&R3K / Battery Chargers PMIC SOT-25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Applications Battery Chargers
Current - Supply 200µA
Voltage - Supply 4.5V ~ 9V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-25
Base Product Number AP4373
Standard Package 3,000
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1348947-AP4373AW5-7
Ultra Librarian 3D Model Ultra Librarian AP4373AW5-7 CAD Model

Description

Product Overview: AP4373AW5-7 from Diodes Incorporated

The AP4373AW5-7 is a high-performance, integrated circuit designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to meet the demanding requirements of power management and efficiency within electronic systems. The AP4373AW5-7 stands out for its compact design, robust performance, and versatility, making it an ideal choice for a wide range of applications.

Key Features

  • High Efficiency: The AP4373AW5-7 is designed to optimize power usage, ensuring high efficiency in power conversion which is crucial for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Low Standby Power: It features a low standby power consumption, which is essential for minimizing power drain when devices are in idle mode, contributing to overall energy savings.
  • Integrated Functions: This IC integrates multiple functions into a single chip, which helps reduce the overall component count, saves PCB space, and simplifies the design and assembly process.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various power sources and ensuring compatibility with different applications.
  • Protection Features: It includes several built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it is used in from potential damage.

Applications

The AP4373AW5-7 is suitable for a diverse array of applications, particularly where efficient power management is critical. It can be found in:

  • Consumer Electronics (Smartphones, Tablets, Laptops)
  • Portable and Battery-Powered Devices
  • Power Supply Modules
  • Networking Systems
  • Industrial Equipment

Product Specifications

Enclosed in a compact SOT-25 package, the AP4373AW5-7 is designed to be both space-efficient and powerful. Its operating temperature range ensures reliability across various environments, and its compliance with RoHS standards reflects Diodes Incorporated's commitment to environmental sustainability.

With its combination of efficiency, integration, and protection, the AP4373AW5-7 from Diodes Incorporated is a top-tier choice for designers looking to enhance their power management systems with a reliable and versatile component.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess