EN
  • EN
  • DE

SZMMSZ5228BT1G

Part No SZMMSZ5228BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Power - Max 500mW
Impedance (Maximum) (Zzt) 23 Ohms
Current - Reverse Leakage at Vr 10μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Part Number Series MMSZ5228B
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802223-SZMMSZ5228BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5228BT1G CAD Model

Description

The SZMMSZ5228BT1G from ON Semiconductor is a highly reliable, surface-mount Zener diode designed for voltage regulation and voltage reference applications. This Zener diode offers a nominal Zener voltage of 3.9 volts, making it suitable for a wide range of electronic circuits that require a precise voltage clamp.

Key Features

  • Zener Voltage: 3.9V with a tolerance of ±5% for dependable voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500 mW, ensuring stable performance under varying conditions.
  • Package: Supplied in a compact SOD-123 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: -55°C to +150°C, allowing for operation in extreme environmental conditions.
  • Surface Mount: Designed for automated assembly processes, the SZMMSZ5228BT1G is suitable for high-volume production.

Applications

The versatility of the SZMMSZ5228BT1G Zener diode makes it an excellent choice for various applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Reference elements in precision circuits
  • Consumer electronics such as smartphones and tablets
  • Industrial equipment and control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5228BT1G is no exception. This Zener diode is manufactured with high standards to ensure it meets the rigorous demands of industrial and commercial use. With its robust construction and stable Zener voltage, the SZMMSZ5228BT1G provides designers with a dependable component for their electronic designs.

Environmental Compliance

The SZMMSZ5228BT1G complies with RoHS directives, making it an environmentally friendly choice for companies looking to reduce their ecological footprint and adhere to global environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0501 $57.8655
2,805+ $0.0413 $115.8465
4,350+ $0.0399 $173.5650
5,990+ $0.0386 $231.2140
7,740+ $0.0373 $288.7020
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess