EN
  • EN
  • DE

AP431SAZTR-G1

Part No AP431SAZTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V V ±0.5% TO-92
Manufacturer Diodes Incorporated
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92
Family Name AP431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP431SAZTR-G1DICT, AP431SAZTR-G1DITB
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861411-AP431SAZTR-G1
Ultra Librarian 3D Model Ultra Librarian AP431SAZTR-G1 CAD Model

Description

The AP431SAZTR-G1 is a high-performance adjustable precision shunt regulator from Diodes Incorporated, designed for a wide range of applications. This semiconductor device can be used to manage voltage levels in various electronic circuits, making it an essential component for engineers and designers looking to build stable and reliable systems.

Key Features

  • Adjustable Output Voltage: The AP431SAZTR-G1 offers an adjustable output voltage from 2.5V to 36V, providing flexibility for different design requirements.
  • Precision Reference: It features a precision reference voltage with a typical stability of 0.5% at 25°C, ensuring accurate voltage regulation for sensitive applications.
  • Low Dynamic Output Impedance: The low dynamic output impedance of 0.2 ohms contributes to stable voltage regulation and improved transient response.
  • High Sink Current Capability: This device can handle a sink current capability of up to 100mA, making it suitable for a variety of loads.
  • Wide Operating Temperature Range: The AP431SAZTR-G1 operates effectively over a wide temperature range from -40°C to +85°C, ensuring performance under various environmental conditions.

Applications

The versatility of the AP431SAZTR-G1 allows it to be used in numerous applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage references
  • Switching power supplies

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP431SAZTR-G1 is no exception. This product is manufactured with the highest standards to ensure consistent performance and longevity in your electronic projects.

Ordering Information

The AP431SAZTR-G1 comes in a convenient surface-mount SOT-23 package, and is available in tape and reel form to facilitate easy assembly during the manufacturing process. For detailed ordering and pricing information, please contact authorized distributors or visit the Diodes Incorporated website.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess