EN
  • EN
  • DE

AP39303S16-13

Part No AP39303S16-13
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16HSOP / Converter Offline Flyback Topology 24kHz ~ 120kHz 16-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15.8 V
Voltage - Supply (Vcc/Vdd) 10V ~ 28V
Frequency - Switching 24kHz ~ 120kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-SOIC (0.154", 3.90mm Width) , 12 Leads, Fused Leads
Supplier Device Package 16-HSOP
Mounting Type Surface Mount
Base Product Number AP39303
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348861-AP39303S16-13
Ultra Librarian 3D Model Ultra Librarian AP39303S16-13 CAD Model

Description

The AP39303S16-13 is a cutting-edge component manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is designed to cater to a wide range of applications, ensuring reliability and efficiency in various electronic devices.

Key Features

  • Low Dropout Voltage: The AP39303S16-13 boasts a low dropout voltage, making it highly efficient for systems that require a stable power supply with minimal voltage overhead.
  • High Output Current: This product is capable of delivering a high output current, which is suitable for applications that demand a robust power source.
  • Thermal Protection: It includes thermal protection features that safeguard the component against overheating, thus ensuring longevity and stable performance.
  • Short Circuit Protection: The AP39303S16-13 is equipped with short circuit protection, providing additional security to the application by preventing damage due to unexpected electrical faults.
  • Wide Operating Temperature Range: It operates across a broad temperature range, making it versatile for use in various environmental conditions without compromising functionality.

Applications

The AP39303S16-13 is an ideal choice for a multitude of applications, including but not limited to:

  • Power management for consumer electronics
  • Automotive electronics and control systems
  • Telecommunication infrastructure
  • Industrial instrumentation and automation
  • Portable and battery-powered devices

Product Specifications

Diodes Incorporated has engineered the AP39303S16-13 with precise specifications to meet the demands of modern electronic systems:

  • Package: SOT-23
  • Output Voltage: Fixed/Adjustable options available
  • Output Current: Up to several amps, depending on configuration
  • Dropout Voltage: Typically low, varies with load conditions
  • Efficiency: High efficiency across operating range

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the official Diodes Incorporated website or contact their sales and support team.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8766 $61.3620
165+ $0.7196 $118.7340
250+ $0.6965 $174.1250
345+ $0.6745 $232.7025
445+ $0.6514 $289.8730
595+ $0.5844 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,499 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess