EN
  • EN
  • DE

AP3844GMTR-E1

Part No AP3844GMTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description GREEN MODE PWM CONTROLLER / Current Mode PWM Controller 1A 500kHz 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181660-AP3844GMTR-E1
Popularity Medium
Supply and Demand Status Balance
Family Name AP3844G
Introduction Date October 14, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP3844GMTR-E1 CAD Model

Description

The AP3844GMTR-E1 is a high-performance, current-mode Pulse Width Modulation (PWM) controller from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This integrated circuit is designed to provide a reliable and efficient solution for AC-DC power supplies, particularly in applications where energy efficiency and compact design are crucial. The AP3844GMTR-E1 is an ideal choice for offline converters, such as switched-mode power supplies (SMPS), LED drivers, and power adapters for consumer electronics.

Key Features:

  • High Performance: Offers excellent performance with features such as leading-edge blanking on the current sense input and a high current totem-pole output ideally suited for driving a power MOSFET.
  • Energy Efficient: Includes a low start-up current (< 0.5mA) and a low operating current (<2.5mA), which significantly improves the efficiency of the power supply.
  • Versatile Operating Range: The device can operate under a wide range of supply voltages, making it versatile for various applications.
  • Protection Features: Comes with built-in features such as under-voltage lockout (UVLO), overvoltage protection (OVP), and thermal shutdown to ensure the safety and longevity of electronic components.
  • Compact Package: Available in a small, lead-free SOP-8 package, which is ideal for space-constrained applications.

Applications:

  • AC/DC Switched-Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • Power Adapters for Consumer Electronics
  • Offline Power Converters

With its robust design and comprehensive features, the AP3844GMTR-E1 is engineered to meet the stringent requirements of modern electronic devices. Diodes Incorporated's commitment to quality ensures that this PWM controller provides a reliable, cost-effective solution for power management challenges across a wide range of applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Bosch Sensortec
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Littelfuse Inc.
Need more? Email Us
AMIS
Lowest to $4.2781
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess