EN
  • EN
  • DE

SNJ54123J

Part No SNJ54123J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description RETRIGGERABLE MONOSTABLE MULTIVIBRATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336186-SNJ54123J
Popularity Medium
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 30ns
Current - Output High, Low 16mA, 800µA
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP;5;9;7;10;8;3;4;2;1;505;600039;600026;600066;14;1727;954;568;488;20;2156;846;497;296;264;818;0;82;20380;87706;109682;58119;87710;85764;76;435;465;81;110;86;77;463;75;79;83;804;1241;25419;109024;1487;43342;3;2;243;1;6;0;2;4;7;1;1;315528;377028;1;2;1;380240;423329;5 ns;5.1 ns;5.3 ns;7.5 ns;7.7 ns;8.1 ns;8.7 ns;9.6 ns;10.2 ns;10.3 ns;10.5 ns;11 ns;12 ns;13 ns;13.2 ns;14 ns;16 ns;18 ns;18.5 ns;19 ns;20 ns;21 ns;22 ns;23 ns;24 ns;25 ns;26 ns;27 ns;28 ns;30 ns;31 ns;34 ns;35 ns;40 ns;43 ns;45 ns;50 ns;54 ns;55 ns;65 ns;77 ns;80 ns;90 ns;95 ns;100 ns;120 ns;125 ns;150 ns;200 ns;210 ns;240 ns;195657;213000;213002;286086;120503;48555;130070;202153;175017;176213;473543;227871;745833;734239;231431;254459;473545;294388;285055;305173;87226;108166;494123;473540;188508;1;1 V ~ 5.5 V;1.65 V ~ 5.5 V;2 V ~ 5.5 V;2 V ~ 6 V;2.25 V ~ 5.5 V;3 V ~ 6 V;3 V ~ 12 V;3 V ~ 15 V;3 V ~ 18 V;3 V ~ 20 V;4.5 V ~ 5.5 V;4.5 V ~ 15 V;4.5 V ~ 15.5 V;4.75 V ~ 5.25 V;242918;212434;212478;212479;212617;38976;1;1;316912;375798;1;312102;788802;805277;409393;411897;267679;294331;295060;295061;295328;295507;295513;295518;96801;96805;96863;97323;97331;97381;107808;474982;107811;107879;108614;108624;108629;108656;108681;108695;108825;108835;142714;405435;266539;294078;294996;295058;295353;507066;295522;295523;295525;295527;295532;96800;96803;96806;96859;96994;97190;97321;97322;97350;97379;107807;107811;107812;107875;107877;108442;108607;108610;108613;108645;108652;108693;108702;108842;108854;143011;403849;416359;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian SNJ54123J CAD Model

Description

The SNJ54123J is a high-performance integrated circuit developed by Texas Instruments, designed to meet a broad range of timing requirements in various applications. This versatile monolithic timing circuit is a dual retriggerable monostable multivibrator that can be configured as either one-shots or astable multivibrators, offering a high degree of customization for designers.

Key Features

  • Flexible Voltage Range: The SNJ54123J operates over a wide voltage range, accommodating various levels of logic signals and making it suitable for interfacing with numerous other components.
  • Direct Clear Input: A built-in direct clear input allows for immediate termination of the output pulse, providing precise control over timing sequences.
  • Retriggerable Functionality: The ability to retrigger the device ensures that users can extend the output pulse duration as needed, enhancing the flexibility of the timing configurations.
  • High Output Drive: With its strong output drive capabilities, the SNJ54123J can directly drive load elements, reducing the need for additional buffering components.
  • Output Pulse Width Control: The pulse width of the output signal is determined by external components, allowing designers to tailor the timing characteristics to specific application requirements.

Applications

The SNJ54123J is ideal for a wide array of applications, including but not limited to:

  • Timing circuits
  • Pulse shaping
  • Delayed timing functions
  • Sequential systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SNJ54123J is manufactured to the highest standards to ensure consistent performance and longevity in the field. It is available in a ceramic J package, known for its durability and thermal performance.

Technical Support and Resources

For engineers and designers seeking assistance, Texas Instruments provides extensive technical support and resources. Detailed datasheets, application notes, and design resources for the SNJ54123J are readily available on the Texas Instruments website to facilitate the integration of this component into your designs.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess