The Texas Instruments TMS27C256-15 is a high-performance, 256-Kilobit Electrically Programmable Read-Only Memory (EPROM) chip that provides reliable storage solutions for a wide array of computing and electronic applications. This integrated circuit is designed to offer a robust and flexible non-volatile memory storage option with a fast access time of 150 nanoseconds.
Key Features
- Memory Capacity: 256 Kilobits (32K x 8 bits) allows for ample storage of firmware, boot code, or other critical data.
- Access Time: Fast read access time of 150 nanoseconds facilitates quick data retrieval, enhancing overall system performance.
- Programming Voltage: Supports 12.5V VPP programming voltage, which is standard for EPROM technology of its era.
- Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management within the system.
- Extended Temperature Range: Capable of operating in a wide temperature range, making it suitable for industrial applications.
- Package Options: Available in a variety of package types, including plastic and ceramic DIP (Dual In-line Package), to meet different environmental and mechanical requirements.
- UV Erasable: Data can be erased with exposure to ultraviolet light, allowing the chip to be reprogrammed and reused.
Applications
The TMS27C256-15 EPROM is ideal for use in systems that require a dependable non-volatile memory, such as:
- Embedded systems
- Microcontroller-based applications
- Industrial control systems
- Telecommunications equipment
- Automotive electronics
- Medical devices
Quality and Reliability
As with all Texas Instruments products, the TMS27C256-15 EPROM is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, ensuring that it meets the stringent requirements of the most demanding applications.
Whether you're designing a new system or maintaining existing hardware, the TMS27C256-15 from Texas Instruments provides a flexible and reliable solution for your non-volatile memory needs.