EN
  • EN
  • DE

HX424C15FW2K2/16

Part No HX424C15FW2K2/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 1Gx64x2 UDIMM HyperX FURY Kit (16GB 2x8G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946751-HX424C15FW2K2/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX424C15FW2K2/16 CAD Model

Description

The Kingston HX424C15FW2K2/16 is a 16GB (2 x 8GB) kit of DDR4-2400MHz CL15 SDRAM (Synchronous DRAM) memory modules. It belongs to Kingston's HyperX Fury White series, designed for desktop computers. This dual-channel kit provides a balance of performance and aesthetics, making it a popular choice for gaming PCs, content creation workstations, and other high-performance systems.

Applications

  • Gaming PCs
  • High-performance desktop computers
  • Content creation workstations (video editing, graphic design)
  • Systems requiring increased memory bandwidth
  • General purpose computing with demanding applications

Features

  • 16GB Kit (2 x 8GB): Dual-channel configuration for increased memory bandwidth.
  • DDR4-2400MHz: Operates at a frequency of 2400MHz, providing fast data transfer rates.
  • CL15 Latency: CAS Latency of 15 ensures quick response times.
  • 1.2V Voltage: Operates at 1.2V, reducing power consumption and heat generation.
  • White Heat Spreader: Stylish white heat spreader for efficient heat dissipation and a modern look.
  • Plug and Play: Easy installation with automatic overclocking up to the specified speed.

Benefits

  • Improved System Performance: Faster memory speeds result in quicker application loading times, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Gaming Experience: Higher frame rates and smoother gameplay in demanding games.
  • Increased Productivity: Faster processing of large files and complex tasks in content creation applications.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and cooler system temperatures.
  • Easy Installation: Plug and Play functionality eliminates the need for complex BIOS configurations.

Additional Details

The HX424C15FW2K2/16 is a 288-pin unbuffered DIMM. It supports Intel's XMP (Extreme Memory Profile), allowing for automatic overclocking to the specified speed when used with compatible motherboards. The white heat spreader is designed to keep the memory modules cool even under heavy load, ensuring stable performance and long-term reliability. The memory is non-ECC (Error-Correcting Code), making it suitable for consumer-grade desktops and gaming PCs. The dual-channel configuration effectively doubles the memory bandwidth, providing a significant performance boost in memory-intensive applications. The operating temperature range is typically between 0°C and 85°C. Its standard height ensures compatibility with most CPU coolers. The white color makes it a visually appealing option for builds with a white or light-colored theme.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess