EN
  • EN
  • DE

AP3770BNK6TR-G1-2

Part No AP3770BNK6TR-G1-2
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Duty Cycle 52%
Frequency - Switching 120kHz
Fault Protection Over Temperature, Over Voltage, Short Circuit
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number AP3770
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 432315-AP3770BNK6TR-G1-2
Ultra Librarian 3D Model Ultra Librarian AP3770BNK6TR-G1-2 CAD Model

Description

Introducing the AP3770BNK6TR-G1-2 Power Switch from Diodes Incorporated

The AP3770BNK6TR-G1-2 is a cutting-edge power switch component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance product is designed to facilitate efficient power management in a wide array of electronic applications. With its robust design and advanced features, the AP3770BNK6TR-G1-2 is an ideal solution for designers looking to optimize power consumption and enhance the reliability of their systems.

Key Features

  • High-Efficiency Operation: The AP3770BNK6TR-G1-2 is engineered for maximum power efficiency, which is crucial for minimizing heat generation and energy waste in electronic devices.
  • Integrated Protections: This power switch comes with built-in protection features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring the safety and longevity of the device it powers.
  • Compact Design: The component's small form factor makes it suitable for use in space-constrained applications, providing powerful performance without occupying excessive board space.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it versatile for various power systems and adaptable to different global standards.

Applications

The AP3770BNK6TR-G1-2 is designed for use in multiple applications where efficient power switching is critical. These include:

  • Consumer electronics such as TVs, PCs, and gaming consoles
  • Office equipment like printers and photocopiers
  • Industrial systems that require reliable power distribution
  • Networking hardware including routers and switches

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality and reliability, and the AP3770BNK6TR-G1-2 is no exception. Each unit is rigorously tested to meet high industry standards, ensuring that customers receive a dependable product for their critical applications.

Whether you're developing power supplies, chargers, or any other system requiring efficient power management, the AP3770BNK6TR-G1-2 from Diodes Incorporated offers the performance and reliability needed to meet your design requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5460 $60.0600
260+ $0.4481 $116.5060
400+ $0.4340 $173.6000
550+ $0.4201 $231.0550
715+ $0.4060 $290.2900
955+ $0.3641 $347.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess