EN
  • EN
  • DE

AP3125AEKTR-G1

Part No AP3125AEKTR-G1
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817332-AP3125AEKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3125AEKTR-G1 CAD Model

Description

Product Overview: AP3125AEKTR-G1

The AP3125AEKTR-G1 is a highly integrated circuit designed by Diodes Incorporated, renowned for its efficiency and reliability in power management applications. This advanced PWM controller is a crucial component in the design of low-power AC/DC converters, particularly for off-line switch-mode power supplies. Its compact form factor and robust feature set make it an ideal choice for a wide range of consumer electronics, including set-top boxes, DVD players, and small appliances.

Key Features

  • High Efficiency: The AP3125AEKTR-G1 is engineered to provide high efficiency, which is essential for reducing power consumption and heat generation in electronic devices.
  • Low Standby Power: It is optimized for low standby power, making it suitable for applications that require compliance with energy-saving regulations.
  • Integrated Protections: This IC includes various protection features such as over-voltage protection (OVP), under-voltage lockout (UVLO), leading-edge blanking (LEB), and over-temperature protection (OTP), ensuring the safety and longevity of the end product.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the AP3125AEKTR-G1 employs frequency modulation.
  • Compact Package: Available in a small package, it allows for a reduction in PCB size, which is beneficial for space-constrained applications.

Applications

The versatility of the AP3125AEKTR-G1 makes it suitable for a variety of applications, including:

  • AC/DC power supplies for consumer electronics
  • Standby power supplies for green-mode power applications
  • Small home appliances requiring efficient power conversion
  • Power adapters for portable devices

Product Specifications

The AP3125AEKTR-G1 is offered in a compact 6-pin SOT-26 package, providing a space-saving solution for modern electronic designs. It operates over a wide input voltage range and is designed to work with a variety of external components, allowing designers to tailor their power supply solutions to specific needs.

In conclusion, Diodes Incorporated's AP3125AEKTR-G1 is a top choice for designers looking to enhance the efficiency and reliability of their power management systems. Its integration of advanced features and protections, along with its compliance with energy-saving standards, makes it a forward-thinking solution for today's electronic devices.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1468 $50.6460
835+ $0.1204 $100.5340
1,290+ $0.1167 $150.5430
1,775+ $0.1129 $200.3975
2,295+ $0.1091 $250.3845
3,065+ $0.0979 $300.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,900 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess