EN
  • EN
  • DE

AP2181DM8G-13

Part No AP2181DM8G-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SW USB 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 95 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 078374-AP2181DM8G-13
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian AP2181DM8G-13 CAD Model

Description

Product Overview: AP2181DM8G-13

The AP2181DM8G-13 is a high-performance single channel current-limited integrated high-side power switch from Diodes Incorporated, designed for USB and other hot-swap applications. This versatile component is crafted to provide a compact and efficient solution for power distribution and management in a wide range of consumer, industrial, and computing devices.

Key Features

  • Current Limiting: The device offers precise current limiting to protect the host device from overcurrent conditions. This feature is crucial for preventing damage to USB ports and connected devices.
  • Fast Response Time: With a quick response to fault conditions, the AP2181DM8G-13 helps to ensure reliable operation and extends the longevity of electronic components.
  • Thermal Shutdown: An integrated thermal shutdown mechanism provides additional protection, safeguarding the device against overheating that could lead to system failure.
  • Controlled Rise Time: The controlled rise time reduces the risk of inrush current, which can be particularly beneficial in sensitive applications where maintaining electrical stability is paramount.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the switch when it is powered off, further protecting the downstream devices.

Applications

The AP2181DM8G-13 is suited for a variety of applications that require power distribution with a safeguard against overcurrent. Its applications include, but are not limited to:

  • USB peripheral power management
  • Hot-swap power control
  • Power distribution switches
  • Battery charger circuits
  • Portable electronic devices

Package and Reliability

This power switch comes in a space-saving 8-pin SOP package, which is RoHS compliant and halogen-free, ensuring environmental sustainability and compatibility with green manufacturing processes. The AP2181DM8G-13 is characterized for operation over the -40°C to +85°C ambient temperature range, making it suitable for various environmental conditions.

Manufacturer's Support

Diodes Incorporated provides comprehensive technical support for the AP2181DM8G-13, including detailed datasheets, application notes, and design resources to facilitate the integration of this power switch into your design projects.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1148 $64.0332
20+ $5.8385 $116.7700
31+ $5.6560 $175.3360
43+ $5.4735 $235.3605
55+ $5.2911 $291.0105
74+ $4.7436 $351.0264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess