EN
  • EN
  • DE

AP1704CWL-7

Part No AP1704CWL-7
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 3-PIN MICROPROCESSOR RESET CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145440-AP1704CWL-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1704CWL-7 CAD Model

Description

Product Overview: AP1704CWL-7 - Diodes Incorporated

The AP1704CWL-7 is a cutting-edge voltage detector designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is engineered to provide precise voltage monitoring solutions across various applications, ensuring systems operate within safe voltage thresholds.

Key Features

  • Voltage Threshold Accuracy: The AP1704CWL-7 offers a high degree of accuracy in voltage detection, making it reliable for critical applications where voltage monitoring is paramount.
  • Low Power Consumption: With its design focused on energy efficiency, this voltage detector is an excellent choice for battery-powered devices, helping to extend operational life.
  • Compact Package: Housed in a small SOT-23 package, the AP1704CWL-7 is suitable for space-constrained applications, allowing for greater design flexibility.
  • Wide Operating Voltage Range: This component supports a broad range of operating voltages, making it versatile for use in a variety of electronic systems.

Applications

The AP1704CWL-7 is ideal for several applications, including but not limited to:

  • Power supply monitoring
  • System reset circuits
  • Battery checkers
  • Portable electronics
  • Microprocessor/microcontroller systems

Technical Specifications

Parameter Value
Package SOT-23
Output Type Open Drain or Open Collector
Threshold Voltage Varies by Configuration
Operating Temperature -40°C to +85°C

The AP1704CWL-7 from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its precise voltage detection and versatile application range, this voltage detector is an essential component for any designer looking to add a layer of protection and stability to their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Torex Semiconductor Ltd
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess