EN
  • EN
  • DE

KTY82/120/DG/B2

Part No KTY82/120/DG/B2
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description IC TEMP SENSOR SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Resistance in Ohms @ 25°C 1k
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 205890-KTY82/120/DG/B2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTY82/120/DG/B2 CAD Model

Description

The KTY82/120/DG/B2 is a high-precision silicon temperature sensor manufactured by NXP Semiconductors, a leader in the field of advanced and secure connectivity solutions. This sensor is part of the KTY82 series, which is known for its reliable performance in a wide range of temperature measurement applications.

Key Features

  • Temperature Range: The KTY82/120/DG/B2 is designed to operate over a broad temperature range, making it suitable for diverse applications that require accurate temperature monitoring.
  • Sensitivity: This sensor offers excellent sensitivity, ensuring precise temperature readings and quick response to temperature changes.
  • Long-Term Stability: NXP's commitment to quality means that this sensor benefits from long-term stability, reducing the need for frequent recalibration and maintenance.
  • Robust Design: The KTY82/120/DG/B2 is built to withstand harsh environments, maintaining its integrity and performance even under challenging conditions.

Applications

The versatility of the KTY82/120/DG/B2 makes it an ideal choice for a wide array of applications. It is commonly used in:

  • Automotive systems, such as engine cooling and climate control
  • Industrial temperature control and monitoring systems
  • Consumer electronics, including household appliances and personal gadgets
  • Medical devices that require precise temperature regulation

Technical Specifications

Attribute Value
Series KTY82
Package Type DO-34
Temperature Coefficient Type Positive
Mounting Type Through Hole

With its high accuracy, stability, and robustness, the KTY82/120/DG/B2 from NXP is an excellent choice for engineers and designers seeking a dependable temperature sensor for their next project.

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1970-A 100-A 62
Need more? Email Us
Murata Electronics North America
Lowest to $1.4980
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
Murata Electronics North America
THERMISTOR 470 OHM 0603
Lowest to $0.1772
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Surface Mount Technology | THERMISTOR PTC 1.015K OHM SOT23
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess