EN
  • EN
  • DE

AP1702GWL-7

Part No AP1702GWL-7
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 3-PIN MICROPROCESSOR RESET CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1145438-AP1702GWL-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1702GWL-7 CAD Model

Description

Product Overview: AP1702GWL-7 from Diodes Incorporated

The AP1702GWL-7 is a sophisticated electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is a voltage detector designed to provide precise monitoring of power supplies in a variety of electronic applications.

Key Features

  • Voltage Detection: The AP1702GWL-7 offers accurate voltage detection capabilities, ensuring that systems are protected from undervoltage conditions that could potentially cause damage or loss of data.
  • Low Power Consumption: With its low power consumption design, this voltage detector is ideal for battery-powered devices, contributing to longer battery life and overall energy efficiency.
  • Adjustable Detection Voltage: The detection voltage threshold is adjustable, providing flexibility to be used in various applications with different power requirements.
  • Output Configuration: This device features an open-drain output, which allows for easy interfacing with other components and systems.
  • Compact Package: The AP1702GWL-7 comes in a compact SOT-25 package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatile nature of the AP1702GWL-7 allows it to be used in a wide range of applications, including:

  • Portable and wearable devices
  • Microprocessor/microcontroller systems
  • Power management systems
  • Consumer electronics such as smartphones and tablets
  • Industrial equipment

Technical Specifications

The AP1702GWL-7 operates over a wide voltage range and is characterized by the following technical specifications:

  • Detection Voltage Range: Adjustable
  • Supply Current: Ultra-low
  • Output Type: Open-drain
  • Operating Temperature: -40°C to +85°C
  • Package Type: SOT-25

For detailed information, datasheets, and technical support, customers are advised to visit Diodes Incorporated's official website or contact their customer service. The AP1702GWL-7 represents Diodes Incorporated's commitment to providing high-quality, reliable semiconductor solutions for modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
UTC
Lowest to $0.0622
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Analog Devices Inc.
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess