EN
  • EN
  • DE

AP1695MTR-G1

Part No AP1695MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description OFFLINE, HIGH PF, HIGH EFFICIENCY DIMMABLE LED DRIVER IC | IC LED DRIVER OFFLINE 2.5A 7SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Status Obsolete
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 7V
Voltage - Supply (Maximum) 25V
Current - Output / Channel 2.5A
Applications Lighting
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SO
Family Part Number AP1695
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 722198-AP1695MTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1695MTR-G1 CAD Model

Description

Introducing the AP1695MTR-G1 from Diodes Incorporated

The AP1695MTR-G1 is a cutting-edge LED driver IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance driver is particularly tailored for driving single or multiple series of LEDs in various lighting applications. With its exceptional efficiency and reliability, the AP1695MTR-G1 stands out as a superior choice for designers looking to optimize their lighting solutions.

Key Features

  • Precise Current Regulation: The AP1695MTR-G1 ensures consistent luminance with its accurate current control, which is essential for maintaining the quality and longevity of LED arrays.
  • High Efficiency: This driver IC operates with high efficiency, reducing energy consumption and heat generation, thus extending the life of the lighting application.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in a variety of global lighting standards and power supplies.
  • Built-in Protections: The device includes multiple protection features such as over-voltage, short-circuit, and over-temperature protections, ensuring safe operation under abnormal conditions.
  • Dimming Capability: With its smooth and flicker-free dimming capability, the AP1695MTR-G1 provides flexibility in adjusting the brightness levels to create the desired ambiance or to save energy.
  • Compact Size: Its small form factor allows for seamless integration into an array of lighting fixtures without compromising on performance.

Applications

The AP1695MTR-G1 is ideal for a wide range of lighting applications, including:

  • LED bulbs and tubes
  • Architectural lighting
  • Commercial and industrial lighting
  • Emergency lighting
  • Decorative and mood lighting

With its robust design and advanced features, the AP1695MTR-G1 from Diodes Incorporated is an excellent choice for developers and manufacturers seeking to enhance their lighting products with a reliable and efficient LED driver solution. Its ease of integration and comprehensive functionality ensure that it can meet the demands of the most challenging lighting environments.

Technical Support and Availability

Diodes Incorporated provides full technical support for the AP1695MTR-G1, including detailed datasheets, application notes, and design resources. The product is available in a compact SOP-8 package and can be ordered through Diodes Incorporated's distribution network.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5266 $61.0640
95+ $1.2526 $118.9970
145+ $1.2134 $175.9430
200+ $1.1743 $234.8600
255+ $1.1353 $289.5015
345+ $1.0178 $351.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess