EN
  • EN
  • DE

SN65LVDM1677DGGRG4

Part No SN65LVDM1677DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH SPEED DIFFERENTIAL LINE TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252845-SN65LVDM1677DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDM1677DGGRG4 CAD Model

Description

Product Overview: SN65LVDM1677DGGRG4

The SN65LVDM1677DGGRG4 is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments to meet the needs of high-speed data transmission in modern digital systems. This device is part of TI's interface portfolio and is specifically engineered to function as a 16-channel LVDS repeater, which is ideal for applications requiring high data rates and minimal signal degradation over long distances or through noisy environments.

Key Features

  • High Data Rate: The SN65LVDM1677DGGRG4 supports data rates up to 400 Mbps per channel, making it suitable for high-speed data transmission requirements.
  • Low Voltage: Operating at a nominal 3.3V supply voltage, this device helps to reduce power consumption in your system without sacrificing performance.
  • Signal Integrity: It is designed to maintain signal integrity through controlled impedance matching, minimizing reflections and signal disturbances.
  • Hot Swapping: The device supports hot swapping, allowing for the addition or removal of components without the need to power down the system.
  • Robust ESD Protection: The SN65LVDM1677DGGRG4 comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against static damage during handling and operation.
  • Wide Operating Temperature Range: It is capable of operating over an industrial temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the SN65LVDM1677DGGRG4 allows it to be used in a wide array of applications, including:

  • Data communication in telecommunications and networking equipment
  • High-speed backplane and cable interconnects
  • Computer peripherals and server systems
  • Industrial control and automation systems

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, identified by the DGGR suffix in its part number, which is conducive to space-saving on PCBs. Additionally, as with all Texas Instruments products, the SN65LVDM1677DGGRG4 is manufactured to high-quality standards, ensuring dependable performance and longevity in your application.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,228 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess