The AT32UC3A4256S-C1U is a 32-bit AVR microcontroller from Atmel (now Microchip Technology). It is based on the AVR32 UC3 architecture and features a high-performance CPU, a rich set of peripherals, and a large memory capacity, making it suitable for a wide range of embedded applications requiring significant processing power and connectivity.
Applications:
- Industrial control systems
- Networking devices
- Automotive applications
- Consumer electronics (e.g., audio players, home automation)
- Medical devices
Features:
- 32-bit AVR32 UC3 CPU with DSP Extensions
- 256 KB Flash Memory
- 64 KB SRAM
- USB Host/Device Interface
- Ethernet MAC 10/100 Mbps
- CAN Controller
- SD/MMC Interface
- USART, SPI, I2C Communication Interfaces
- ADC and DAC Converters
- Timers and PWM Controllers
Benefits:
- High performance processing for demanding applications.
- Ample memory for storing code and data.
- Extensive connectivity options for interfacing with various devices and networks.
- Integrated peripherals reduce external component count.
- Low power consumption for energy-efficient operation.
Technical Specifications:
The AT32UC3A4256S-C1U operates at a maximum frequency of 66 MHz. It has a wide range of I/O pins for interfacing with external devices. The supply voltage ranges from 3.0V to 3.6V. The operating temperature range is -40°C to +85°C. The C1U indicates the specific package type and temperature grade. This microcontroller supports various power-saving modes to minimize energy consumption in battery-powered applications.