EN
  • EN
  • DE

AP1684AMTR-G1

Part No AP1684AMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL 150MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Product Status Obsolete
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 7V
Voltage - Supply (Max) 25V
Current - Output / Channel 150mA
Applications LED Lighting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AP1684
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 751863-AP1684AMTR-G1
Ultra Librarian 3D Model Ultra Librarian AP1684AMTR-G1 CAD Model

Description

Product Overview: AP1684AMTR-G1

The AP1684AMTR-G1 is a high-performance, current mode PWM controller designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This integrated circuit (IC) is specifically engineered to drive LED lighting solutions, providing efficient power conversion for LED bulbs, tube lights, and other general illumination applications.

Featuring a wide input voltage range, the AP1684AMTR-G1 ensures compatibility with a diverse array of power supplies, making it a versatile choice for various lighting scenarios. It operates at a fixed switching frequency, which simplifies the design of the external components and helps in reducing electromagnetic interference (EMI), a critical factor in maintaining the integrity of electronic systems.

The device incorporates several protection features that safeguard the LED driver against potential damage. These include over-voltage protection (OVP), under-voltage lockout (UVLO), and over-temperature protection (OTP), ensuring the longevity and reliability of the lighting solution. Additionally, the AP1684AMTR-G1 is equipped with cycle-by-cycle current limiting, which provides further protection against short-circuit conditions.

One of the key benefits of the AP1684AMTR-G1 is its high efficiency, which not only reduces energy consumption but also minimizes the heat generated by the LED driver. This contributes to a lower operating temperature, enhancing the overall lifespan of the lighting product. The IC also supports a wide range of LED loads, offering flexibility in designing lighting systems with varying brightness levels.

The AP1684AMTR-G1 comes in a compact SO-8 package, which is ideal for space-constrained applications. Its small footprint enables designers to create more compact and streamlined lighting products without compromising on performance. The device is also RoHS compliant, adhering to environmental regulations and promoting the use of safer materials in electronics.

In summary, the AP1684AMTR-G1 from Diodes Incorporated is a highly efficient, feature-rich PWM controller that is well-suited for driving LED lighting applications. Its robust protection features, high efficiency, and compact design make it an excellent choice for manufacturers looking to create reliable and energy-efficient lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Aic
Lowest to $0.5556
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess