EN
  • EN
  • DE

LT3092IST#TRPBF

Part No LT3092IST#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Sp-Linreg 200Ma Two Terminal Programmable Current Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package TO-261-4
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Min Input Voltage 1.2 V
Min Operating Temperature -40 °C
Number of Pins 3
Operating Supply Current 300 µA
Output Current 200 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 988096-LT3092IST#TRPBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3092IST#TRPBF CAD Model

Description

Product Overview: LT3092IST#TRPBF from Analog Devices Inc.

The LT3092IST#TRPBF is a high-performance, programmable current source from Analog Devices Inc., designed to offer a precise and reliable solution for applications requiring a constant current flow. This innovative component is part of the Linear Technology series, which is renowned for its robust design and superior performance.

Key Features

  • Programmable Current Source: The LT3092IST#TRPBF allows for easy programmability of the output current from 0.5µA to 200mA, providing designers with a versatile tool for a wide range of applications.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 32V, this device is suitable for various supply voltages, ensuring compatibility with diverse system designs.
  • Low Dropout Voltage: The low dropout voltage feature enhances efficiency by allowing operation with minimal voltage overhead, making it ideal for low-voltage applications.
  • High Accuracy: The LT3092IST#TRPBF boasts a high accuracy of ±1%, ensuring precise current regulation for critical applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.

Applications

The versatile nature of the LT3092IST#TRPBF makes it suitable for a variety of applications, including:

  • LED Lighting
  • Battery Charging
  • Power Supplies
  • Current Source for Biasing
  • Automotive and Industrial Electronics

Product Specifications

The LT3092IST#TRPBF comes in a compact SOT-223 package, which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for harsh environments. The device also features a no-opto feedback, providing a stable operation without the need for optical isolators.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the LT3092IST#TRPBF is no exception. It undergoes rigorous testing to ensure it meets the company's standards for durability and performance. With its combination of flexibility, precision, and reliability, the LT3092IST#TRPBF is an excellent choice for designers seeking a top-tier current source solution.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3339 $50.6712
20+ $5.1970 $103.9400
30+ $5.0346 $151.0380
42+ $4.8722 $204.6324
54+ $4.7098 $254.3292
72+ $4.2226 $304.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess