EN
  • EN
  • DE

AP1661MTR-G

Part No AP1661MTR-G
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1040
Reference case SOP
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 717671-AP1661MTR-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1661MTR-G CAD Model

Description

Product Overview: AP1661MTR-G from Diodes Incorporated

The AP1661MTR-G, manufactured by Diodes Incorporated, is a state-of-the-art LED driver IC designed for high-efficiency applications. This component is specifically engineered to drive single or multiple series-connected LEDs with optimal current control, ensuring consistent brightness and extending the life of the lighting system.

Key Features

  • High Efficiency: The AP1661MTR-G boasts a high efficiency rate, which minimizes power loss and heat generation, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power supplies, this LED driver is versatile and can be used in a broad array of lighting scenarios.
  • Precise Current Regulation: Precision current regulation ensures uniform luminance across all connected LEDs, which is crucial for applications where consistent lighting is key.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, thereby safeguarding the longevity of both the driver and the LEDs it controls.
  • Compact Package: Housed in a small footprint package, the AP1661MTR-G saves space on the PCB, providing more room for other components or enabling the design of more compact lighting solutions.

Applications

The AP1661MTR-G is suitable for a wide range of LED lighting applications including:

  • General illumination
  • Architectural lighting
  • Automotive lighting
  • Display backlighting
  • Signage and decorative lighting

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1661MTR-G is no exception. It is manufactured under strict quality control standards to ensure high reliability and performance. Additionally, the device is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

In summary, the AP1661MTR-G from Diodes Incorporated is a highly efficient, versatile, and reliable LED driver solution, suitable for a multitude of lighting applications. Its precise current regulation and thermal protection features, along with a compact package design, make it an excellent choice for designers looking to optimize their LED lighting systems.

You May Also Be Interested in

Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0951 $58.0110
1,480+ $0.0781 $115.5880
2,295+ $0.0757 $173.7315
3,155+ $0.0732 $230.9460
4,085+ $0.0707 $288.8095
5,465+ $0.0634 $346.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess