The AP131-24WG-7 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This component offers a convenient and efficient solution for applications requiring voltage regulation with minimal power loss.
Key Features
- Output Voltage: The AP131-24WG-7 provides a fixed output voltage of 2.4V, which is ideal for powering sensitive electronic circuits that require a stable power supply.
- High Accuracy: This regulator maintains a high accuracy of ±1.5%, ensuring reliable performance and consistent output for the connected devices.
- Low Dropout: With a low dropout voltage, the AP131-24WG-7 allows for a minimal difference between the input and output voltages, which helps to maintain efficiency and reduce power consumption.
- Current Capacity: It is capable of delivering up to 300mA of continuous output current, making it suitable for a wide range of applications.
- Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.
- Package: Housed in a compact SOT-25 package, the AP131-24WG-7 is designed for space-constrained applications.
Applications
The AP131-24WG-7 is versatile and can be used in a variety of electronic devices and systems, including:
- Battery-powered equipment
- Portable consumer electronics
- Wireless communication devices
- Computer peripherals
- Power management modules
Product Quality and Support
Diodes Incorporated is committed to delivering high-quality products. The AP131-24WG-7 is no exception and is backed by the company's rigorous testing and reliability standards. Additionally, Diodes Incorporated provides comprehensive technical support and documentation to assist with product integration and troubleshooting.