Product Overview: AP1117E33G-13(17-33)
The AP1117E33G-13(17-33) is a robust voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is part of the AP1117 series, which is renowned for providing stable and reliable voltage regulation in a variety of electronic applications. The AP1117E33G-13(17-33) is particularly well-suited for use in high-performance computing systems, consumer electronics, and industrial equipment.
Key Features
- Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic in modern electronic circuits.
- Current Capacity: It can deliver up to 1A of continuous output current, making it suitable for moderate to high power applications.
- Low Dropout: The low dropout voltage (typically 1.1V at 800mA) ensures efficient operation even when the input voltage is close to the output voltage, reducing power losses and improving overall system efficiency.
- Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator and the system against excessive temperature and potential thermal damage.
- Short Circuit Protection: The AP1117E33G-13(17-33) also features short circuit protection, which helps to prevent damage to the device and the system in the event of a fault condition.
- Package Format: It is available in a Green SOT-223 package, which is both space-saving and environmentally friendly, complying with RoHS directives.
Applications
The versatile nature of the AP1117E33G-13(17-33) allows it to be used in a wide array of applications. It is commonly employed in power management solutions for personal computers, laptops, and servers. Additionally, it is suitable for use in set-top boxes, networking devices, and telecommunication systems. Its robust design also makes it an excellent choice for industrial control systems and battery-powered devices.
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products, and the AP1117E33G-13(17-33) is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it performs consistently over a wide range of operating conditions.