EN
  • EN
  • DE

AIC1734-18CXATR

Part No AIC1734-18CXATR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143131-AIC1734-18CXATR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIC1734-18CXATR CAD Model

Description

The AIC1734-18CXATR is a low-dropout (LDO) linear regulator manufactured by Analog Intergrations Corporation. It is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. This regulator is suitable for a variety of applications requiring a regulated voltage supply, particularly in battery-powered devices and portable electronics.

Applications

  • Microcontroller Power: Powers microcontrollers and digital signal processors (DSPs) requiring a 1.8V supply.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to regulate voltage for sensitive components.
  • Memory Power: Provides a stable 1.8V supply for memory devices such as SRAM and low-voltage DDR memory.
  • Wireless Modules: Powers wireless communication modules like Bluetooth and Wi-Fi transceivers.
  • Sensor Power: Supplies regulated voltage to sensors, ensuring accurate and reliable measurements.

Features

  • Fixed 1.8V Output: Provides a stable and accurate 1.8V output voltage.
  • Low Dropout Voltage: Operates with a low dropout voltage, maximizing efficiency in battery-powered applications.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the overall solution size and cost.
  • Small Package: Typically available in a small SOT-23-5 or similar package for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures stable and reliable operation of powered devices.
  • Extended Battery Life: Low quiescent current helps extend battery life in portable applications.
  • Overload Protection: Protects against overcurrent and thermal overload conditions.
  • Ease of Use: Simple design with minimal external components required.
  • Compact Size: Small package size makes it suitable for use in compact electronic devices.
  • Improved Efficiency: Low dropout voltage maximizes power efficiency in battery-powered applications.

The AIC1734-18CXATR is designed to provide a stable and efficient 1.8V power supply, making it ideal for a wide range of low-voltage applications. Its low quiescent current and low dropout voltage are particularly beneficial in battery-powered devices, where minimizing power consumption is critical. The integrated protection features ensure the reliability and safety of the application. The use of ceramic capacitors helps reduce the overall solution size and cost, making it a popular choice for portable and space-constrained applications. The regulator's stable output voltage contributes to the consistent and reliable operation of the powered components.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Micrel
Lowest to $9.8522
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess