EN
  • EN
  • DE

AN431BN-ATRG1

Part No AN431BN-ATRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009698-AN431BN-ATRG1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian AN431BN-ATRG1 CAD Model

Description

Introducing the AN431BN-ATRG1 Voltage Reference from Diodes Incorporated

Diodes Incorporated presents the AN431BN-ATRG1, a highly precise voltage reference component designed for optimal stability and reliability in a wide array of electronic applications. This device is a testament to Diodes Incorporated's commitment to providing high-quality, innovative solutions for voltage regulation needs in the electronics industry.

Key Features

  • Adjustable Output Voltage: The AN431BN-ATRG1 offers an adjustable output voltage that ranges from 2.5V up to 36V, granting designers the flexibility to tailor the output to their specific requirements.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference ensures minimal deviation in output voltage across a wide temperature range, enhancing the overall performance of your application.
  • High Precision: Precision is paramount, and the AN431BN-ATRG1 does not disappoint. It features a tight output voltage tolerance, ensuring accurate and consistent voltage references for your circuits.
  • Wide Operating Current Range: The device operates efficiently across a broad range of currents, making it suitable for diverse applications and enhancing its versatility.
  • Extended Operating Temperature Range: Its robust design allows the AN431BN-ATRG1 to function effectively over a broad operating temperature range, which is ideal for applications exposed to varying environmental conditions.
  • Package: The AN431BN-ATRG1 comes in a compact SOT-23 package, which is ideal for space-constrained applications while still providing excellent thermal performance.

Applications

The AN431BN-ATRG1 is an invaluable component in a multitude of applications, including but not limited to:

  • Power supplies
  • Battery chargers
  • Precision voltage and current regulation
  • Consumer electronics
  • Industrial equipment

Whether you're designing a sophisticated industrial system or a compact consumer device, the AN431BN-ATRG1 from Diodes Incorporated is the ideal choice for ensuring a stable and precise voltage reference. Its combination of adjustability, precision, and robustness makes it a versatile and dependable component for your electronic designs.

Quality Assurance

Diodes Incorporated ensures that each AN431BN-ATRG1 voltage reference is manufactured to the highest quality standards, providing reliability and performance that engineers can trust. Choose the AN431BN-ATRG1 for your next project and experience the difference in precision and durability.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0471 $50.1615
2,595+ $0.0386 $100.1670
4,015+ $0.0374 $150.1610
5,525+ $0.0362 $200.0050
7,145+ $0.0350 $250.0750
9,555+ $0.0314 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247,361 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess