EN
  • EN
  • DE

AM4951RMPTR-G1

Part No AM4951RMPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Supply Voltage - Operating 2.2 V to 24 V
Voltage - Load 2.2 V to 24 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-PSOP
Win Source Part Number 1016618-AM4951RMPTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM4951RMPTR-G1 CAD Model

Description

Product Overview: AM4951RMPTR-G1

The AM4951RMPTR-G1 is a high-performance, P-Channel MOSFET from Diodes Incorporated, designed to deliver efficiency and reliability in a wide range of applications. This MOSFET is part of the company's extensive portfolio of semiconductor components that are engineered to meet the rigorous demands of modern electronic circuits.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power management applications.
  • High Power Dissipation: With its high power dissipation capability, the AM4951RMPTR-G1 can handle significant amounts of power, ensuring stable operation under varying conditions.
  • Advanced Packaging: The MOSFET comes in a compact 8-Pin MSOP package, which saves valuable board space while providing excellent thermal performance.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and RoHS compliant, making it suitable for use in eco-conscious applications.

Applications

The AM4951RMPTR-G1 is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • Load switch applications
  • Battery management systems
  • DC-DC converters
  • Motor control circuits

Performance Specifications

With a threshold voltage that ensures low gate drive requirements, the AM4951RMPTR-G1 is designed for optimal performance in circuits where power efficiency is crucial. The device also boasts a fast switching speed, contributing to reduced switching losses in high-frequency operations.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AM4951RMPTR-G1 is no exception. It is manufactured using industry-leading techniques to ensure high reliability and performance consistency. Customers can trust this MOSFET to perform in the most demanding situations, backed by Diodes Incorporated's reputation for excellence in semiconductor manufacturing.

For engineers and designers looking for a P-Channel MOSFET that offers a balance of power handling, efficiency, and compact packaging, the AM4951RMPTR-G1 from Diodes Incorporated stands out as a robust and reliable choice.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess