EN
  • EN
  • DE

AL8807EV3

Part No AL8807EV3
Manufacturer Diodes Incorporated
Catalog Board Mount LED Drivers
Description EVAL BRD LED DRIVER W/SWITCH / DOUBLE SIDED EVALUATION BOARD FOR THE AL8807 STEP-DOWN, OR BUCK, LED DRIVER WITH INTERNAL SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Output Current per Channel 1A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 6 V ~ 36 V
Supplied Contents Board(s)
Utilized IC / Part AL8807
Win Source Part Number 768404-AL8807EV3
Popularity Medium
Supply and Demand Status Balance
Family Name AL8807
Introduction Date April 02, 2012
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AL8807EV3 CAD Model

Description

The AL8807EV3 is a state-of-the-art step-down DC/DC converter designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This efficient power management device is specifically engineered to meet the demands of high-performance LED lighting applications. Its compact size and high efficiency make it an ideal choice for a wide range of products, from residential lighting solutions to automotive and industrial lighting systems.

Key Features

  • High Efficiency: The AL8807EV3 boasts a remarkable efficiency rate, which ensures minimal power loss during operation and extends the life of the end product.
  • Adjustable Output Current: Users can easily set the desired output current to match specific LED requirements, providing a versatile solution for different lighting needs.
  • Wide Input Voltage Range: This converter can operate over a broad input voltage range, accommodating various power supplies and ensuring consistent performance under fluctuating input conditions.
  • Thermal Protection: With built-in thermal protection, the AL8807EV3 safeguards against overheating, enhancing the reliability and safety of the lighting system.
  • Compact Footprint: The small form factor of the device allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the AL8807EV3 makes it suitable for a diverse array of lighting applications, including:

  • Residential LED Lamps and Bulbs
  • Commercial and Retail Lighting
  • Automotive Interior and Exterior Lighting
  • Industrial Lighting Solutions
  • Architectural and Decorative Lighting

Technical Specifications

The AL8807EV3 is designed with technical precision to ensure optimal performance in various environments. Its specifications include a switching frequency of up to 1MHz, which allows the use of smaller external components, reducing the overall solution size. The device also features a built-in soft start, limiting inrush current and providing a gradual ramp-up of current to the LED load, which helps to prevent damage and extends the lifespan of the lighting system.

For detailed technical data, reference designs, and application notes, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative. The AL8807EV3 is not just a component; it is a solution that brings efficiency, reliability, and flexibility to the forefront of LED lighting technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess