EN
  • EN
  • DE

AL5809-15P1-7

Part No AL5809-15P1-7
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 15MA PDI123 / LED Driver IC 1 Output Linear PWM Dimming 15mA PowerDI™ 123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 60V
Voltage - Output 60V
Current - Output / Channel 15mA
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
Base Product Number AL5809
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL5809-15P1-7DIDKR,AL5809-15P1-7DITR,AL5809-15P1-7DICT
Standard Package 3,000
Win Source Part Number 1015338-AL5809-15P1-7
Ultra Librarian 3D Model Ultra Librarian AL5809-15P1-7 CAD Model

Description

Introducing the AL5809-15P1-7 Constant Current LED Driver from Diodes Incorporated

The AL5809-15P1-7 is a streamlined, power-efficient solution for driving LED lights with consistent brightness and enhanced reliability. Manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products, this constant current LED driver is designed to simplify the design of LED lighting systems across a wide range of applications.

This innovative component comes in a compact SOT-89 package, making it suitable for space-constrained applications without compromising performance. With its fixed output current of 15mA, it can directly drive LEDs while ensuring uniform luminosity and prolonging the life of the lighting system.

The AL5809-15P1-7 operates over a wide input voltage range, accommodating various power supplies and making it versatile for use in multiple LED lighting scenarios such as architectural lighting, signage, and decorative lighting. Its simplicity allows for a reduction in external components, which not only saves on board space but also reduces the overall cost of the lighting solution.

Key features of the AL5809-15P1-7 include:

  • Simple two-terminal linear current regulator and LED driver
  • Fixed output current of 15mA to ensure consistent LED brightness
  • High input voltage range for flexible application across different power supplies
  • Thermal fold-back protection to prevent overheating and improve system reliability
  • High power dissipation capability with good thermal performance
  • Low output voltage overhead to maximize efficiency
  • Compliance with the RoHS directive, making it environmentally friendly

The AL5809-15P1-7 is also designed with protection features in mind. It includes thermal fold-back, which safeguards the device and the LEDs from overheating. This feature automatically reduces the output current when the internal temperature exceeds a safe threshold, thus protecting the integrity of the LEDs and extending their operational lifespan.

With its robust design, ease of integration, and cost-effectiveness, the AL5809-15P1-7 from Diodes Incorporated is an excellent choice for designers looking to create stable and reliable LED lighting systems with minimal complexity.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3062 $50.5230
400+ $0.2513 $100.5200
620+ $0.2434 $150.9080
850+ $0.2356 $200.2600
1,100+ $0.2277 $250.4700
1,470+ $0.2042 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess