Product Overview: APX810-40SRG-7
The APX810-40SRG-7 is a state-of-the-art microprocessor supervisory circuit designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This compact and efficient device is engineered to monitor the power supply voltage of digital systems, ensuring that the system's microprocessor is reset to a known state during power-up, power-down, and brown-out conditions.
Key Features
- Precision Monitoring: With a factory-trimmed threshold voltage of 4.0V, the APX810-40SRG-7 offers precise monitoring of the supply voltage, suitable for systems operating at 5V.
- Low Power Consumption: The device is designed for low power consumption, making it an ideal choice for power-sensitive applications.
- Manual Reset Capability: It includes a manual reset input that allows the user to trigger a system reset on demand.
- Reset Timeout: The APX810-40SRG-7 features a 140 ms minimum power-on reset timeout that ensures a reliable system reset.
- Output Driver: The active-low, open-drain reset output can interface directly with the reset pin of the microprocessor, providing a robust reset signal.
- Temperature Range: It operates over an extended temperature range of -40°C to +85°C, accommodating a wide range of industrial applications.
- Compact Package: The device is available in a small SOT-23 package, making it suitable for space-constrained applications.
Applications
The APX810-40SRG-7 is versatile and can be used in a variety of applications, including:
- Microprocessor systems
- Microcontrollers
- Intelligent instruments
- Portable electronics
- Industrial controllers
- Embedded systems
Reliability and Quality
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The APX810-40SRG-7 is no exception, providing robust power supply monitoring to ensure the reliable operation of electronic systems. With its precision voltage monitoring and versatile applications, this supervisory circuit is an essential component for any system requiring dependable voltage supervision.