EN
  • EN
  • DE

AH291-YL-13

Part No AH291-YL-13
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF SOT89-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Supply Voltage - Operating 1.8 V to 5.75 V
Voltage - Load 1.8 V to 5.75 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 077993-AH291-YL-13
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian AH291-YL-13 CAD Model

Description

The AH291-YL-13 is a state-of-the-art Hall Effect Latch designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is a perfect solution for applications that require accurate and reliable detection of magnetic fields in a compact and efficient form factor.

Key Features

  • High Sensitivity: The AH291-YL-13 is equipped with a high-sensitivity Hall Effect sensor that can detect magnetic fields with great precision, making it ideal for a wide range of industrial and consumer applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 3.5V to 20V, allowing for versatile use in various electrical environments.
  • Low Power Consumption: Designed for energy efficiency, the device consumes low power, which is crucial for battery-powered applications.
  • Chopper-Stabilized Design: The inclusion of a chopper-stabilized amplifier enhances stability, reduces signal noise, and improves overall accuracy of the sensor output.
  • Open-Collector Output: The device features an open-collector output that facilitates easy interfacing with other circuitry and allows for the connection of multiple devices on the same line for simplified circuit design.
  • Temperature Range: The AH291-YL-13 is operational over a wide temperature range, making it suitable for harsh environments.

Applications

The AH291-YL-13 is commonly used in a variety of applications that require accurate and responsive magnetic field detection. Its applications include, but are not limited to:

  • Brushless DC motor control
  • Position and speed sensing
  • Rotary encoders
  • Flow meters
  • Contactless switches

Reliability and Quality

Diodes Incorporated is committed to providing high-quality and reliable components. The AH291-YL-13 is built to meet stringent industry standards, ensuring long-term reliability and performance in your application. Whether you are designing a consumer electronic device or an industrial control system, the AH291-YL-13 from Diodes Incorporated is an excellent choice for your Hall Effect sensing needs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Sanken
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.8818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess