EN
  • EN
  • DE

AH211Z4-AG1

Part No AH211Z4-AG1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description TWO PHASE HALL EFFECT LATCH WITH FG OUTPUT | MAGNETIC SWITCH LATCH TO94
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition 25°C
Supply Voltage (V) 3.5V ~ 16V
Maximum Supply Current 8mA
Current - Output (Maximum) 400mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 4-SSIP
Supplier Device Package TO-94
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 039177-AH211Z4-AG1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH211Z4-AG1 CAD Model

Description

Product Overview: AH211Z4-AG1 by Diodes Incorporated

The AH211Z4-AG1 is a high-performance, precision Hall-effect switch designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is engineered to detect magnetic fields with exceptional accuracy and convert the detected field strength into a digital output signal, making it an ideal component for a wide range of applications, including position sensing, proximity detection, and speed measurement.

Key Features

  • Sensitivity and Precision: The AH211Z4-AG1 offers excellent sensitivity and precision, capable of detecting both north and south poles of a magnetic field. This allows for versatile positioning and polarity detection in various applications.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized amplifier minimizes the offset drift and enhances stability over temperature variations, ensuring reliable performance under fluctuating environmental conditions.
  • Low Power Consumption: Designed to be energy-efficient, this Hall-effect switch operates with a low supply current, making it suitable for battery-powered applications where power conservation is critical.
  • High-Speed Operation: The device is capable of high-speed operation, which is essential for applications that require rapid response times and fast switching capabilities.
  • Robust Output: The AH211Z4-AG1 features an open-drain output, providing a robust and flexible interface that can be easily integrated with other digital circuitry.

Applications

The versatility of the AH211Z4-AG1 allows it to be used in a variety of applications, including:

  • Brushless DC motor commutation
  • Flow meters
  • Linear and angular position sensing
  • Proximity detection
  • Tachometers and speedometers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the AH211Z4-AG1 is no exception. It is manufactured using industry-leading techniques that ensure high reliability and performance consistency. The device is also RoHS compliant, adhering to environmental standards and reducing hazardous substances in electronic components.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5720 $60.0600
250+ $0.4694 $117.3500
385+ $0.4548 $175.0980
525+ $0.4401 $231.0525
680+ $0.4254 $289.2720
910+ $0.3814 $347.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess