EN
  • EN
  • DE

AH180-SNG-7

Part No AH180-SNG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±6mT Trip, ±1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (3x3)
Win Source Part Number 009598-AH180-SNG-7
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH180-SNG-7 CAD Model

Description

Introducing Product AH180-SNG-7 from Diodes Incorporated

The AH180-SNG-7 is a versatile and reliable magnetic sensor product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to provide precise and robust sensing solutions for a wide array of applications. With its omnipolar Hall effect switch, this sensor is capable of detecting magnetic fields from both the north and south poles, making it incredibly flexible for various design requirements.

The AH180-SNG-7 is housed in a compact SOT-23 package, which makes it suitable for space-constrained applications. Despite its small size, it doesn't compromise on performance. It operates within a supply voltage range of 2.5V to 5.5V, making it compatible with many low-power circuits and battery-operated devices. This feature is particularly important for portable and wearable technology, where power efficiency is paramount.

One of the key attributes of this product is its high sensitivity and stability. It can reliably switch states with a magnetic field presence as low as 30G typical (Gauss) and can operate in a wide temperature range from -40°C to +85°C. This makes it an excellent choice for industrial applications that require consistent performance under varying environmental conditions.

The AH180-SNG-7 also includes a chopper-stabilized architecture which enhances its immunity to physical stress and temperature variations. This architecture provides a stable magnetic threshold over the product's entire operating range, ensuring consistent output and reducing the risk of false triggering. Additionally, the sensor possesses an excellent ability to suppress output noise, further contributing to its reliability.

With its built-in reverse blocking diode, the AH180-SNG-7 is protected against reverse supply conditions, which is a valuable feature to protect the integrity of the sensor in complex electronic systems. Furthermore, its industry-standard footprint ensures easy integration into existing designs without the need for significant PCB changes.

Overall, the AH180-SNG-7 from Diodes Incorporated is a top-of-the-line choice for designers looking for a reliable, high-performance magnetic sensor. Its versatility, efficiency, and robustness make it suitable for a vast range of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3419 $60.3855
105+ $1.1011 $115.6155
165+ $1.0667 $176.0055
225+ $1.0323 $232.2675
290+ $0.9979 $289.3910
390+ $0.8947 $348.9330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess