EN
  • EN
  • DE

AH1902-FT4-7

Part No AH1902-FT4-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 6DFN / Digital Switch Omnipolar Switch Push-Pull Hall Effect X2-DFN2015-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.8mT Trip, ±3.8mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.6V ~ 3.6V
Current - Supply (Max) 8µA
Current - Output (Max) 3mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package X2-DFN2015-6
Package / Case 6-XFDFN Exposed Pad
Base Product Number AH1902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH1902-FT4-7DITR,AH1902-FT4-7DICT,AH1902-FT4-7DIDKR
Standard Package 3,000
Win Source Part Number 1044081-AH1902-FT4-7
Ultra Librarian 3D Model Ultra Librarian AH1902-FT4-7 CAD Model

Description

Diodes Incorporated presents the AH1902-FT4-7, a high-performance, micropower Omnipolar Hall Effect switch IC designed for a broad range of applications. This device is a part of Diodes Incorporated's extensive range of Hall Effect switches that offer a reliable solution for detecting magnetic fields with precision and efficiency.

Key Features

  • Omnipolar Operation: The AH1902-FT4-7 can detect both north and south poles, making it versatile for various magnetic field sensing applications.
  • High Sensitivity: With its high sensitivity, this Hall Effect switch can detect weak magnetic fields, ensuring accurate operation even in low magnetic field environments.
  • Low Power Consumption: Designed for energy efficiency, the AH1902-FT4-7 is ideal for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Advanced Chopper Stabilization: The inclusion of chopper stabilization technology enhances stability, reduces signal drift, and improves accuracy over temperature and time.
  • Robust Output: The open-drain output of the AH1902-FT4-7 can be easily interfaced with a variety of microcontrollers and is capable of sinking significant current.
  • Compact Packaging: Available in a space-saving SOT553 package, the AH1902-FT4-7 is suitable for compact PCB layouts and portable electronic devices.

Applications

The AH1902-FT4-7 is ideal for a wide range of applications, including but not limited to:

  • Portable electronic devices
  • Power tools
  • Domestic appliances
  • Flow meters
  • Position and proximity sensing
  • Industrial automation

Technical Specifications

The AH1902-FT4-7 operates within a supply voltage range of 1.6V to 3.6V, making it suitable for various electronic systems. Its operating temperature range from -40°C to 85°C ensures reliable performance in diverse environments. The device's fast power-on time and low average current consumption contribute to its high efficiency and responsiveness.

For detailed technical information, datasheets, and support, customers can visit Diodes Incorporated's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,222 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess