EN
  • EN
  • DE

AH1809-P-A

Part No AH1809-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR 3SIP / LOW SENSITIVITY MICROPOWER OMNIPLOAR HALL-EFFECT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±18.5mT Trip, ±17mT Release
Test Condition -40°C ~ 125°C
Supply Voltage (V) 2.5V ~ 5.5V
Current - Supply (Maximum) 6mA
Current - Output (Maximum) 2.5mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 3-SIP, Formed Leads
Supplier Device Package 3-SIP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802080-AH1809-P-A
Ultra Librarian 3D Model Ultra Librarian AH1809-P-A CAD Model

Description

The AH1809-P-A from Diodes Incorporated is a high-performance, micropower Omnipolar Hall Effect switch IC, designed for a wide range of applications requiring a reliable and robust switching solution. This device is particularly suited for battery-powered consumer products, home appliances, and industrial equipment, where power efficiency and longevity are crucial.

Key Features

  • High Sensitivity: The AH1809-P-A is capable of detecting magnetic fields with high precision, ensuring accurate switching even in applications with weak magnetic signals.
  • Omnipolar Operation: This IC can be activated by both North and South poles, offering greater flexibility in magnet selection and system design.
  • Low Power Consumption: With a supply current as low as 24μA, the AH1809-P-A is optimized for battery-operated devices, contributing to extended battery life.
  • Wide Operating Voltage Range: The device supports a voltage range from 2.5V to 5.5V, accommodating various power supply specifications.
  • Chopper Stabilized Design: The built-in chopper stabilization feature provides a stable operating point against temperature and supply voltage variations, enhancing reliability.
  • High ESD Protection: It offers excellent protection against electrostatic discharge, withstanding up to 8kV human body model (HBM).

Applications

  • Smart Home Devices
  • Battery-Operated Toys
  • Portable Electronics
  • Power Tools
  • Industrial Sensing and Control Systems

The AH1809-P-A is available in a small and low-profile package, making it ideal for space-constrained applications. Its robust design ensures stable operation over a broad temperature range of -40°C to 85°C, accommodating various environmental conditions.

Overall, the AH1809-P-A Hall Effect switch from Diodes Incorporated represents a versatile and efficient solution for designers looking to incorporate reliable magnetic switching capabilities into their products.

You May Also Be Interested in

Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3465 $50.2425
355+ $0.2843 $100.9265
545+ $0.2754 $150.0930
755+ $0.2666 $201.2830
975+ $0.2577 $251.2575
1,300+ $0.2310 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess