EN
  • EN
  • DE

AGP3064MTR-G1

Part No AGP3064MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC BOOST LED DRIVER 16SOIC / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AGP3064
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 768352-AGP3064MTR-G1
Ultra Librarian 3D Model Ultra Librarian AGP3064MTR-G1 CAD Model

Description

Overview of AGP3064MTR-G1

The AGP3064MTR-G1 is a robust, high-performance power switch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to deliver efficient power distribution and control within electronic circuits. It is widely used in a variety of applications, including consumer electronics, computer peripherals, and industrial systems.

Key Features

  • Integrated Power MOSFET: The AGP3064MTR-G1 features a built-in power MOSFET that offers low on-resistance, ensuring minimal power loss and improved efficiency during operation.
  • High Voltage Tolerance: With an operating voltage range that accommodates various applications, this power switch is capable of handling continuous voltage, providing versatility in system design.
  • Current Limiting: It includes a current limiting feature to protect the device and the load from overcurrent conditions, enhancing the overall reliability and safety of the system.
  • Thermal Shutdown: The thermal shutdown function prevents the device from overheating by automatically turning off the power switch if the temperature exceeds a certain threshold.
  • Fast Transient Response: The AGP3064MTR-G1 is designed for quick response to transient conditions, which is critical for maintaining stable operation in fluctuating power environments.

Applications

The AGP3064MTR-G1 is suitable for a wide range of applications that require efficient power switching and management. Its robust design and protective features make it an ideal choice for:

  • Power management modules
  • Battery chargers
  • Portable electronic devices
  • Networking and telecommunication equipment
  • Office machines and industrial controls

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet stringent industry standards. The AGP3064MTR-G1 is no exception, as it is manufactured with precision and tested rigorously to ensure its performance and durability. Customers can trust this power switch to deliver reliable operation in their electronic systems.

Product Availability

The AGP3064MTR-G1 is available in a compact package, making it suitable for space-constrained applications. It is also provided in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess