EN
  • EN
  • DE

G6K-2F-RF-T-TR03 DC9

Part No G6K-2F-RF-T-TR03 DC9
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 9V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 11.3 mA
Coil Voltage 9VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 7.2 VDC
Must Release Voltage 0.9 VDC
Operate Time 3 ms
Release Time 3 ms
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1549655-G6K-2F-RF-T-TR03 DC9
Ultra Librarian 3D Model Ultra Librarian G6K-2F-RF-T-TR03 DC9 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY RF SPDT 500MA 12V
Need more? Email Us
TE Connectivity
RELAY RF SPDT 2A 3V
Lowest to $22.0547
Standex-Meder Electronics
RELAY RF SPST-NO 500MA 5V
Lowest to $8.1493
Coto Technology
RELAY RF SPDT 100MA 5V
Lowest to $60.0000
Panasonic
RELAY RF DPDT 1A 5V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $17.8570
TE Connectivity
RELAY RF SPDT 2A 12V
Lowest to $4.8262
Picker Components
RELAY AUTOMOTIVE SPDT 80A 12V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess